Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
LED Color | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.5V |
Luminous Intensity | 7cd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Led, White, T-1 3/4 (5Mm), 7Cd | Newark Electronics |
LED, WHITE, T-1 3/4 (5MM), 7CD | element14 |
White ╪ 5 mm 30░ 7000 mcd Water Clear 3.5 V Through Hole LED Lamp - T-1 3/4 | Future Electronics |
Where can I find additional details, specifications and documents for a VAOL-5GWY4?
Additional datasheets, footprints and schematics for VAOL-5GWY4 are listed on our Part Details page. You can also find images and similar parts to VAOL-5GWY4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAOL-5GWY4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOL-5GWY4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAOL-5GWY4 fall under?
The VAOL-5GWY4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to VAOL-5GWY4 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAOL-5GWY4 you can contact the distributor directly for product support, shipping queries etc.
Is the VAOL-5GWY4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VAOL-5GWY4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for VAOL-5GWY4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAOL-5GWY4 often in real-time on the comparison pages.
What if I can't find stock of VAOL-5GWY4?
You can fill out our help required form which you can use to request a quote for VAOL-5GWY4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.