Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 570nm |
Luminous Intensity | 100mcd |
Viewing Angle | 100° |
RoHS Compliant | Yes |
Led, Green, T-1 3/4 (5Mm), 100Mcd, 570Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a VAOL-5701DE4?
Additional datasheets, footprints and schematics for VAOL-5701DE4 are listed on our Part Details page. You can also find images and similar parts to VAOL-5701DE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAOL-5701DE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOL-5701DE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAOL-5701DE4 fall under?
The VAOL-5701DE4 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VAOL-5701DE4 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAOL-5701DE4 you can contact the distributor directly for product support, shipping queries etc.
Is the VAOL-5701DE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VAOL-5701DE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for VAOL-5701DE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAOL-5701DE4 often in real-time on the comparison pages.
What if I can't find stock of VAOL-5701DE4?
You can fill out our help required form which you can use to request a quote for VAOL-5701DE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.