VAOL-10GDE4 LED Products by Visual Communications Company

LED GREEN T-3 (10MM) 350MCD 570NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

LED Color Green
LED Mounting Through Hole
Bulb Size T-3 (10mm)
Forward Current If 20mA
Forward Voltage 2V
Wavelength Typ 570nm
Luminous Intensity 350mcd
Viewing Angle 30°
Product Range -

Alternative Descriptions

Led, Green, T-3 (10Mm), 350Mcd, 570Nm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VAOL-10GDE4?

Additional datasheets, footprints and schematics for VAOL-10GDE4 are listed on our Part Details page. You can also find images and similar parts to VAOL-10GDE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VAOL-10GDE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOL-10GDE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VAOL-10GDE4 fall under?

The VAOL-10GDE4 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to VAOL-10GDE4 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VAOL-10GDE4 you can contact the distributor directly for product support, shipping queries etc.

Is the VAOL-10GDE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VAOL-10GDE4 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VAOL-10GDE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VAOL-10GDE4 often in real-time on the comparison pages.

What if I can't find stock of VAOL-10GDE4?

You can fill out our help required form which you can use to request a quote for VAOL-10GDE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay