Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 7mcd |
No. of Digits / Alpha | 2 |
Character Size | 10.16mm |
Common Connection | Common Cathode |
Packaging | Each |
7Segment Led, 10.16Mm, Yellow Green | Newark Electronics |
Where can I find additional details, specifications and documents for a VAOD-C403G9-BW/45?
Additional datasheets, footprints and schematics for VAOD-C403G9-BW/45 are listed on our Part Details page. You can also find images and similar parts to VAOD-C403G9-BW/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAOD-C403G9-BW/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOD-C403G9-BW/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAOD-C403G9-BW/45 fall under?
The VAOD-C403G9-BW/45 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to VAOD-C403G9-BW/45 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAOD-C403G9-BW/45 you can contact the distributor directly for product support, shipping queries etc.
Is the VAOD-C403G9-BW/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VAOD-C403G9-BW/45 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VAOD-C403G9-BW/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAOD-C403G9-BW/45 often in real-time on the comparison pages.
What if I can't find stock of VAOD-C403G9-BW/45?
You can fill out our help required form which you can use to request a quote for VAOD-C403G9-BW/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.