Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.10
|
-
|
Buy Now |
LED Color | Yellow Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 3.5mcd |
No. of Digits / Alpha | 2 |
Character Size | 7.62mm |
Common Connection | Common Cathode |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VAOD-C301G9-BW/47?
Additional datasheets, footprints and schematics for VAOD-C301G9-BW/47 are listed on our Part Details page. You can also find images and similar parts to VAOD-C301G9-BW/47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAOD-C301G9-BW/47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAOD-C301G9-BW/47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAOD-C301G9-BW/47 fall under?
The VAOD-C301G9-BW/47 is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to VAOD-C301G9-BW/47 when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAOD-C301G9-BW/47 you can contact the distributor directly for product support, shipping queries etc.
Is the VAOD-C301G9-BW/47 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VAOD-C301G9-BW/47 have stock available?
Authorised distributors including element14 have stock available or on a lead time for VAOD-C301G9-BW/47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAOD-C301G9-BW/47 often in real-time on the comparison pages.
What if I can't find stock of VAOD-C301G9-BW/47?
You can fill out our help required form which you can use to request a quote for VAOD-C301G9-BW/47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.