Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Connector Type A | Mini SAS 26 Position Plug |
---|---|
Connector Type B | Mini SAS 26 Position Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VAHS-30-0010-1M?
Additional datasheets, footprints and schematics for VAHS-30-0010-1M are listed on our Part Details page. You can also find images and similar parts to VAHS-30-0010-1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAHS-30-0010-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAHS-30-0010-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAHS-30-0010-1M fall under?
The VAHS-30-0010-1M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to VAHS-30-0010-1M when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAHS-30-0010-1M you can contact the distributor directly for product support, shipping queries etc.
Is the VAHS-30-0010-1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VAHS-30-0010-1M have stock available?
There is no stock from authorised distributors for VAHS-30-0010-1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAHS-30-0010-1M often in real-time on the comparison pages.
What if I can't find stock of VAHS-30-0010-1M?
You can fill out our help required form which you can use to request a quote for VAHS-30-0010-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.