VA100030D650DL TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 41V, 67V, 1000

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.34
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.41
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for element14
element14
from US$0.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 21V
Voltage Rating VDC 30V
Product Range TransGuard Series
Clamping Voltage Vc Max 67V
Varistor Case Style Axial Leaded
Peak Surge Current @ 8/20µS 120A
Peak Energy (10/1000uS) 400mJ
RoHS Compliant Yes

Alternative Descriptions

VA1000 DC=30V CL=67V 0,4J | Rutronik
Varistor, 41V, 67V, 1000 | Newark Electronics
VA Series 30 VDC 67 V Clamp 120 A 550 pF Axial Transient Voltage Suppressor | Future Electronics
Var MLV 21VAC/30VDC 120A 41V Axial T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VA100030D650DL?

Additional datasheets, footprints and schematics for VA100030D650DL are listed on our Part Details page. You can also find images and similar parts to VA100030D650DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VA100030D650DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA100030D650DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VA100030D650DL fall under?

The VA100030D650DL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VA100030D650DL when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VA100030D650DL you can contact the distributor directly for product support, shipping queries etc.

Is the VA100030D650DL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VA100030D650DL have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VA100030D650DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VA100030D650DL often in real-time on the comparison pages.

What if I can't find stock of VA100030D650DL?

You can fill out our help required form which you can use to request a quote for VA100030D650DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay