VA100014A300DL TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 18.5V, 32V, 1000

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Newark
Newark
from US$0.26
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.34
892
in stock
Buy Now
Logo for element14
element14
from US$0.33
692
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.41
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 10V
Voltage Rating VDC 14V
Product Range TransGuard Series
Clamping Voltage Vc Max 32V
Varistor Case Style Axial Leaded
Peak Surge Current @ 8/20µS 40A
Breakdown Voltage Vbr 18.5V
RoHS Compliant Yes

Alternative Descriptions

Varistor, 32V, 10Vac, 14Vdc, Axial | Newark Electronics
VARISTOR, 32V, 10VAC, 14VDC, AXIAL | Farnell
VA1000 DC=14V CL=32V 0,1J | Rutronik
VA Series 14 VDC 32 V Clamp 40 A 325 pF Axial Transient Voltage Suppressor | Future Electronics
Var MLV 10VAC/14VDC 40A 18.5V Axial T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VA100014A300DL?

Additional datasheets, footprints and schematics for VA100014A300DL are listed on our Part Details page. You can also find images and similar parts to VA100014A300DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VA100014A300DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA100014A300DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VA100014A300DL fall under?

The VA100014A300DL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VA100014A300DL when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VA100014A300DL you can contact the distributor directly for product support, shipping queries etc.

Is the VA100014A300DL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VA100014A300DL have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Rutronik and Future Electronics have stock available or on a lead time for VA100014A300DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VA100014A300DL often in real-time on the comparison pages.

What if I can't find stock of VA100014A300DL?

You can fill out our help required form which you can use to request a quote for VA100014A300DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay