Status: | Unknown |
---|---|
Series: | 700 Series |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
Raceway / Duct Color | Ivory |
External Width | 51mm |
External Height | 51mm |
Product Range | 700 Series |
Accessory Type | 90° Flat Elbow |
Length | 51mm |
RoHS Compliant | No |
Electrical, Duct/Raceway (Trunking) | Newark Electronics |
Where can I find additional details, specifications and documents for a V711?
Additional datasheets, footprints and schematics for V711 are listed on our Part Details page. You can also find images and similar parts to V711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V711 fall under?
The V711 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct Fittings.
Can I view similar or alternative parts?
You can view similar parts to V711 when available in the Raceway & Duct Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V711 you can contact the distributor directly for product support, shipping queries etc.
Is the V711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V711 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for V711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V711 often in real-time on the comparison pages.
What if I can't find stock of V711?
You can fill out our help required form which you can use to request a quote for V711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.