Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tag Type | RFID |
---|---|
Frequency | 530kHz |
Memory Size | 254Byte |
Diameter | 8mm |
For Use With | V600 RFID |
Height | 5mm |
Read/Write Cycles | 100000 |
Tag Memory | EEPROM |
Tag Technology | Passive |
RoHS Compliant | Yes |
Rfid Data Carrier, 254Byte, Round | Newark Electronics |
RFID Data Carrier, Battery-less, Small Memory Capacity, 254 Byte, V600 Series | Omron Automation V600-D23P55 | RS Americas |
256 BYTE RFID TAG | Avnet America |
NFC/RFID Tags & Transponders 256 BYTE RFID TAG | Sager |
Where can I find additional details, specifications and documents for a V600D23P55?
Additional datasheets, footprints and schematics for V600D23P55 are listed on our Part Details page. You can also find images and similar parts to V600D23P55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V600D23P55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V600D23P55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V600D23P55 fall under?
The V600D23P55 is listed under Wireless Modules & Adaptors > RFID Modules > RFID Transponders & Tags.
Can I view similar or alternative parts?
You can view similar parts to V600D23P55 when available in the RFID Transponders & Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V600D23P55 you can contact the distributor directly for product support, shipping queries etc.
Is the V600D23P55 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V600D23P55 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for V600D23P55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V600D23P55 often in real-time on the comparison pages.
What if I can't find stock of V600D23P55?
You can fill out our help required form which you can use to request a quote for V600D23P55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.