Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
External Length | 64mm |
External Width | 64mm |
External Height | 22.2mm |
Accessory Type | Tee Fitting |
Body Material | Steel |
External Depth | 22.2mm |
RoHS Compliant | No |
Tee Fitting | Newark Electronics |
Where can I find additional details, specifications and documents for a V5715?
Additional datasheets, footprints and schematics for V5715 are listed on our Part Details page. You can also find images and similar parts to V5715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V5715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V5715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V5715 fall under?
The V5715 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct Fittings.
Can I view similar or alternative parts?
You can view similar parts to V5715 when available in the Raceway & Duct Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V5715 you can contact the distributor directly for product support, shipping queries etc.
Is the V5715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V5715 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for V5715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V5715 often in real-time on the comparison pages.
What if I can't find stock of V5715?
You can fill out our help required form which you can use to request a quote for V5715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.