Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
Raceway / Duct Color | Ivory |
External Width | 64mm |
External Height | 64mm |
Product Range | 500 Series |
Accessory Type | External Elbow |
Length | 64mm |
RoHS Compliant | No |
Electrical, Duct/Raceway (Trunking) | Newark Electronics |
Where can I find additional details, specifications and documents for a V518?
Additional datasheets, footprints and schematics for V518 are listed on our Part Details page. You can also find images and similar parts to V518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V518 fall under?
The V518 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct Fittings.
Can I view similar or alternative parts?
You can view similar parts to V518 when available in the Raceway & Duct Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V518 you can contact the distributor directly for product support, shipping queries etc.
Is the V518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V518 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for V518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V518 often in real-time on the comparison pages.
What if I can't find stock of V518?
You can fill out our help required form which you can use to request a quote for V518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.