Status: | Unknown |
---|---|
Series: | PC612 Type C Series |
RoHS: | Compliant |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.14
|
No stock
|
Buy Now |
Product Range | PC612 Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Din Connector, Plug, 96 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a V42254R1591C456R?
Additional datasheets, footprints and schematics for V42254R1591C456R are listed on our Part Details page. You can also find images and similar parts to V42254R1591C456R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V42254R1591C456R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V42254R1591C456R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V42254R1591C456R fall under?
The V42254R1591C456R is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to V42254R1591C456R when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V42254R1591C456R you can contact the distributor directly for product support, shipping queries etc.
Is the V42254R1591C456R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V42254R1591C456R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V42254R1591C456R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V42254R1591C456R often in real-time on the comparison pages.
What if I can't find stock of V42254R1591C456R?
You can fill out our help required form which you can use to request a quote for V42254R1591C456R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.