Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.70
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
323
in stock
|
Buy Now | |
element14
from US$4.85
|
323
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$8.25
|
6
in stock
|
Buy Now | |
Avnet America
from US$5.29
|
-
|
Buy Now | |
TTI Europe
from US$3.12
|
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | 400 |
Colour | Pebble Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Mating Force | 50N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Compliant |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
RoHS Compliant | Yes |
Socket, Din41612, C, 96Way | Newark Electronics |
SOCKET, DIN41612, C, 96WAY | element14 |
DIN 41612 Connectors PIN ADJUSTMENT | Rapid Electronics |
Eurocard Receptacle Connector Assembly Vertical 3-Row 96-Position 1.5 A Gold Over Nickel Palladium Solder Termination Through Hole | Avnet America |
96P FMALE STR TYPE C LOADA+B+C | TTI Europe |
Where can I find additional details, specifications and documents for a V42254-B2202-C960?
Additional datasheets, footprints and schematics for V42254-B2202-C960 are listed on our Part Details page. You can also find images and similar parts to V42254-B2202-C960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V42254-B2202-C960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V42254-B2202-C960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V42254-B2202-C960 fall under?
The V42254-B2202-C960 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to V42254-B2202-C960 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V42254-B2202-C960 you can contact the distributor directly for product support, shipping queries etc.
Is the V42254-B2202-C960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V42254-B2202-C960 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for V42254-B2202-C960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V42254-B2202-C960 often in real-time on the comparison pages.
What if I can't find stock of V42254-B2202-C960?
You can fill out our help required form which you can use to request a quote for V42254-B2202-C960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.