Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | 400 |
Colour | Pebble Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Mating Force | 17N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Compliant |
Product Range | Type C Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
RoHS Compliant | Yes |
32P FMALE STR TYPE C LOAD A+C | TTI Europe |
SOCKET, DIN41612, C/2, 32WAY | element14 |
Where can I find additional details, specifications and documents for a V42254-B2202-C483?
Additional datasheets, footprints and schematics for V42254-B2202-C483 are listed on our Part Details page. You can also find images and similar parts to V42254-B2202-C483 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V42254-B2202-C483 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V42254-B2202-C483 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V42254-B2202-C483 fall under?
The V42254-B2202-C483 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to V42254-B2202-C483 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V42254-B2202-C483 you can contact the distributor directly for product support, shipping queries etc.
Is the V42254-B2202-C483 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V42254-B2202-C483 have stock available?
Authorised distributors including TTI Europe, element14 and Farnell have stock available or on a lead time for V42254-B2202-C483.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V42254-B2202-C483 often in real-time on the comparison pages.
What if I can't find stock of V42254-B2202-C483?
You can fill out our help required form which you can use to request a quote for V42254-B2202-C483 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.