Status: | Unknown |
---|---|
Series: | Type B Series |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.93
|
-
|
Buy Now |
Product Range | Type B Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | 400 |
Colour | Pebble Grey |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Mating Force | 17N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | Type B Series |
RoHS: | Compliant |
Product Range | Type B Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
RoHS Compliant | Yes |
Connector DIN 41612 Receptacle 32 Position 2.54mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V42254-B2202-B320?
Additional datasheets, footprints and schematics for V42254-B2202-B320 are listed on our Part Details page. You can also find images and similar parts to V42254-B2202-B320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V42254-B2202-B320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V42254-B2202-B320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V42254-B2202-B320 fall under?
The V42254-B2202-B320 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to V42254-B2202-B320 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V42254-B2202-B320 you can contact the distributor directly for product support, shipping queries etc.
Is the V42254-B2202-B320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V42254-B2202-B320 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for V42254-B2202-B320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V42254-B2202-B320 often in real-time on the comparison pages.
What if I can't find stock of V42254-B2202-B320?
You can fill out our help required form which you can use to request a quote for V42254-B2202-B320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.