Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.33
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
746
in stock
|
Buy Now | |
RS Americas
from US$3.35
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
60
in stock
|
Buy Now | |
Farnell
from US$2.63
|
60
in stock
|
Buy Now | |
element14
from US$2.80
|
57
in stock
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
TTI Europe
from US$1.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Capacitor Clamp Vertical Style B |
---|---|
Clip Diameter | 51mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
Applications | ALS 34/35 Series Capacitors |
External Length / Height | 26mm |
Fixing Centres | 65mm |
For Use With | ALS 34/35 Series Capacitors |
Height | 26mm |
Mounting clamp | Transfer Multisort Elektronik |
Capacitor Mounting, 65mm Dia Clamp for Alum Electro Cap M8 M12 Stud, Steel | KEMET V4 | RS Americas |
BP064 CLIPV | Rapid Electronics |
Capacitor mounting clamp,vert 51mm | RS |
Clamp, Capacitor, 51Mm | Newark Electronics |
CLAMP, CAPACITOR, 51MM | Farnell |
KEMV4 | Avnet America |
Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Compliant |
For Use With | Schneider Mini-Vario and Vario Series Motor Disconnect Switches |
---|---|
Product Range | Mounting Kits |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a V4?
Additional datasheets, footprints and schematics for V4 are listed on our Part Details page. You can also find images and similar parts to V4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V4 fall under?
The V4 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to V4 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V4 you can contact the distributor directly for product support, shipping queries etc.
Is the V4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for V4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V4 often in real-time on the comparison pages.
What if I can't find stock of V4?
You can fill out our help required form which you can use to request a quote for V4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.