V2F118A400Y2EDP TVS - Transient Voltage Suppressors by KYOCERA AVX

TVS DIODE, 18V, 0805, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.21
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 13V
Voltage Rating VDC 18V
Clamping Voltage Vc Max 42V
Varistor Case Style 0805 [2012 Metric]
Peak Surge Current @ 8/20µS 30A
RoHS Compliant Yes

Alternative Descriptions

18 VDC .1J 42 V-CLMP | TTI Europe
V2F Series 0805 18 V 42 V Clamp 30 A 200 pF Varisor Transient Voltage Suppressor | Future Electronics
Varistor, Mlv, 42V, 0805 Rohs Compliant: Yes |Kyocera Avx V2F118A400Y2EDP | Newark Electronics
Var MLV 13VAC/18VDC 30A 25.5V 0805 SMD T/R | Avnet America
VARISTOR, MLV, 42V, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V2F118A400Y2EDP?

Additional datasheets, footprints and schematics for V2F118A400Y2EDP are listed on our Part Details page. You can also find images and similar parts to V2F118A400Y2EDP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V2F118A400Y2EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F118A400Y2EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V2F118A400Y2EDP fall under?

The V2F118A400Y2EDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to V2F118A400Y2EDP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V2F118A400Y2EDP you can contact the distributor directly for product support, shipping queries etc.

Is the V2F118A400Y2EDP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for V2F118A400Y2EDP have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for V2F118A400Y2EDP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V2F118A400Y2EDP often in real-time on the comparison pages.

What if I can't find stock of V2F118A400Y2EDP?

You can fill out our help required form which you can use to request a quote for V2F118A400Y2EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay