V2F105C150Y1FDP TVS - Transient Voltage Suppressors by KYOCERA AVX

TVS DIODE, 5.6V, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.60
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.31
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.6V
Clamping Voltage Vc Max 18V
Varistor Case Style 0805 [2012 Metric]
Peak Surge Current @ 8/20µS 120A
RoHS Compliant Yes

Alternative Descriptions

VC 0805 DC=5,6V CL=18V 0,3J | Rutronik
Tvs Diode, 5.6V, 0805 | Newark Electronics
V2F Series 5.6 VDC 18 V Clamp 120 A 2500 pF SMT Transient Voltage Suppressor | Future Electronics
Var MLV 4VAC/5.6VDC 120A 8.5V 0805 SMD T/R | Avnet America
5.6 VDC .3J 18 V-CLMP | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V2F105C150Y1FDP?

Additional datasheets, footprints and schematics for V2F105C150Y1FDP are listed on our Part Details page. You can also find images and similar parts to V2F105C150Y1FDP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V2F105C150Y1FDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F105C150Y1FDP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V2F105C150Y1FDP fall under?

The V2F105C150Y1FDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to V2F105C150Y1FDP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V2F105C150Y1FDP you can contact the distributor directly for product support, shipping queries etc.

Is the V2F105C150Y1FDP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for V2F105C150Y1FDP have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for V2F105C150Y1FDP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V2F105C150Y1FDP often in real-time on the comparison pages.

What if I can't find stock of V2F105C150Y1FDP?

You can fill out our help required form which you can use to request a quote for V2F105C150Y1FDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay