Status: | Unknown |
---|---|
Series: | LA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,970
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
40,891
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,349
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,750
in stock
|
Buy Now | |
element14
from US$0.18
|
832
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
821
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
434
in stock
|
Buy Now | |
Farnell
from US$0.16
|
398
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Voltage Rating VAC | 250V |
---|---|
Voltage Rating V DC | 330V |
Product Range | LA Series |
Clamping Voltage Vc Max | 650V |
Varistor Case Style | Disc 10mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 2.5kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 40J |
Automotive Qualification Standard | - |
Body Diameter | 10mm |
Capacitance | 220pF |
Clamping Voltage | 650V |
Clamping Voltage @ 8/20µs Max | 650V |
Device Marking | 250L |
External Width | 5.6mm |
Lead Diameter | 0.86mm |
Lead Length | 25.4mm |
Operating Temperature Range | -55°C to +85°C |
Peak Pulse Current IPP @ 8/20µs | 2500A |
Suppressor Type | Varistor |
Surge Current | 2.5kA |
Temperature Coeff. + | 0.05ppm/°C |
Test Voltage | 2500V |
Transient Energy | 40J |
Varistor Voltage | 390V |
Varistor Voltage @ 1mA | 390V |
Varistor Voltage @ 1mA Max | 429V |
Varistor Voltage Tolerance + | 10% |
Varistor Voltage Tolerance - | 10% |
LA Series 330 VDC 250 V RMS 650 V Clamp 2500 A 220 pF Radial Lead Varistor | Future Electronics |
Varistor: metal-oxide | Transfer Multisort Elektronik |
VDR 10mm DC=330V CL=650V 40J | Rutronik |
MOV 250VAC/330VDC 2500A 429V Radial | RS |
METAL OXIDE VARISTOR, 330V 650V RAD | element14 |
LA Series Metal Oxide Varistor 220pF 25A, Clamping 650V, Varistor 429V | Littelfuse V250LA10P | RS Americas |
Metal Oxide Varistor, 330V 650V Rad | Newark Electronics |
VARISTOR, 40.0J, 250VAC | Farnell |
250 VAC 40.0J | TTI Europe |
Where can I find additional details, specifications and documents for a V250LA10P?
Additional datasheets, footprints and schematics for V250LA10P are listed on our Part Details page. You can also find images and similar parts to V250LA10P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V250LA10P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V250LA10P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V250LA10P fall under?
The V250LA10P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V250LA10P when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V250LA10P you can contact the distributor directly for product support, shipping queries etc.
Is the V250LA10P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V250LA10P have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rutronik, Chip One Stop and RS have stock available or on a lead time for V250LA10P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V250LA10P often in real-time on the comparison pages.
What if I can't find stock of V250LA10P?
You can fill out our help required form which you can use to request a quote for V250LA10P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.