V23234-A1001-X036 Switches, Relays & Solenoids by TE Connectivity

RELAY AUTOMOTIVE SPDT 12VDC 50A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.38

Distributor Stock
Logo for Farnell
Farnell
from US$7.48
440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.41
440
in stock
Buy Now
Logo for element14
element14
from US$6.38
440
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Current 50A
Contact Configuration SPDT
Relay Mounting Socket
Relay Terminals Quick Connect
Product Range -
Contact Voltage DC Nom 12V
Coil Resistance 85ohm

Alternative Descriptions

Relay, Automotive, Spdt, 12Vdc, 50A | Newark Electronics
RELAY, AUTOMOTIVE, SPDT, 12VDC, 50A | element14
Electromechanical Relay SPDT 120(NO)/45(NC)A 12VDC 85Ohm Plug-In | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23234-A1001-X036?

Additional datasheets, footprints and schematics for V23234-A1001-X036 are listed on our Part Details page. You can also find images and similar parts to V23234-A1001-X036 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23234-A1001-X036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23234-A1001-X036 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23234-A1001-X036 fall under?

The V23234-A1001-X036 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23234-A1001-X036 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23234-A1001-X036 you can contact the distributor directly for product support, shipping queries etc.

Is the V23234-A1001-X036 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23234-A1001-X036 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for V23234-A1001-X036.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23234-A1001-X036 often in real-time on the comparison pages.

What if I can't find stock of V23234-A1001-X036?

You can fill out our help required form which you can use to request a quote for V23234-A1001-X036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay