Status: | Unknown |
---|---|
Series: | Power Relay B Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 50A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | Power Relay B Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 255ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
V23234A0004X053-Ev-100 |Potter&brumfield Te Connectivity V23234A0004X053-EV-100 | Newark Electronics |
Relay Automotive SPDT 50A 24VDC 255 Ohm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a V23234A0004X053-EV-100?
Additional datasheets, footprints and schematics for V23234A0004X053-EV-100 are listed on our Part Details page. You can also find images and similar parts to V23234A0004X053-EV-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23234A0004X053-EV-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23234A0004X053-EV-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23234A0004X053-EV-100 fall under?
The V23234A0004X053-EV-100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23234A0004X053-EV-100 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23234A0004X053-EV-100 you can contact the distributor directly for product support, shipping queries etc.
Is the V23234A0004X053-EV-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23234A0004X053-EV-100 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for V23234A0004X053-EV-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23234A0004X053-EV-100 often in real-time on the comparison pages.
What if I can't find stock of V23234A0004X053-EV-100?
You can fill out our help required form which you can use to request a quote for V23234A0004X053-EV-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.