Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 75A |
Product Range | - |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Status: | Unknown |
---|---|
Series: | V23232 Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Current | 75A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | V23232 Series |
Contact Voltage DC Nom | 24V |
RoHS Compliant | Yes |
Relay, Power, Spst-No, 12Vdc, 75A, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a V23232A0001X003-EV-260?
Additional datasheets, footprints and schematics for V23232A0001X003-EV-260 are listed on our Part Details page. You can also find images and similar parts to V23232A0001X003-EV-260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23232A0001X003-EV-260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23232A0001X003-EV-260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23232A0001X003-EV-260 fall under?
The V23232A0001X003-EV-260 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23232A0001X003-EV-260 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23232A0001X003-EV-260 you can contact the distributor directly for product support, shipping queries etc.
Is the V23232A0001X003-EV-260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23232A0001X003-EV-260 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for V23232A0001X003-EV-260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23232A0001X003-EV-260 often in real-time on the comparison pages.
What if I can't find stock of V23232A0001X003-EV-260?
You can fill out our help required form which you can use to request a quote for V23232A0001X003-EV-260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.