Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 10Pins |
Current Rating | 5A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Socket |
V23154Z1001 |Te Connectivity V23154Z1001 | Newark Electronics |
Relay Socket,2 Pole, for DPCO cradle relay | TE Connectivity V23154Z1001 | RS Americas |
Conn Relay Socket SKT Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23154-Z1001?
Additional datasheets, footprints and schematics for V23154-Z1001 are listed on our Part Details page. You can also find images and similar parts to V23154-Z1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23154-Z1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23154-Z1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23154-Z1001 fall under?
The V23154-Z1001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23154-Z1001 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23154-Z1001 you can contact the distributor directly for product support, shipping queries etc.
Is the V23154-Z1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23154-Z1001 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for V23154-Z1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23154-Z1001 often in real-time on the comparison pages.
What if I can't find stock of V23154-Z1001?
You can fill out our help required form which you can use to request a quote for V23154-Z1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.