Status: | Unknown |
---|---|
Series: | F7 A Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 70A |
Contact Configuration | SPST-NO |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Product Range | F7 A Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 90ohm |
Contact Material | Silver |
Approvals & Standards | EN IEC |
SVHC | No SVHC (07-Jul-2017) |
Automotive Relay, Spst, 70A, 12V, Socket | Newark Electronics |
AUTOMOTIVE RELAY, SPST, 70A, 12V, SOCKET | element14 |
Where can I find additional details, specifications and documents for a V23136J1004X050-EV-CBOX?
Additional datasheets, footprints and schematics for V23136J1004X050-EV-CBOX are listed on our Part Details page. You can also find images and similar parts to V23136J1004X050-EV-CBOX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23136J1004X050-EV-CBOX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23136J1004X050-EV-CBOX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23136J1004X050-EV-CBOX fall under?
The V23136J1004X050-EV-CBOX is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to V23136J1004X050-EV-CBOX when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23136J1004X050-EV-CBOX you can contact the distributor directly for product support, shipping queries etc.
Is the V23136J1004X050-EV-CBOX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23136J1004X050-EV-CBOX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for V23136J1004X050-EV-CBOX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23136J1004X050-EV-CBOX often in real-time on the comparison pages.
What if I can't find stock of V23136J1004X050-EV-CBOX?
You can fill out our help required form which you can use to request a quote for V23136J1004X050-EV-CBOX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.