Status: | Unknown |
---|---|
Series: | Power Relay F7 Series |
RoHS: | Unknown |
Prices starting from US$8.54
Coil Voltage | 24VDC |
---|---|
Contact Current | 50A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | Power Relay F7 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 324ohm |
Contact Material | Silver Nickel Oxide |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Type | DC |
Coil Voltage VDC Nom | 24V |
Contact Current DC Max | 25A |
Contact Current Max | 240A |
Contact Voltage DC Max | 24V |
Current Rating | 25A |
Dielectric Voltage Coil to Contact | 500VAC |
Dielectric Voltage Contact to Contact | 500VAC |
External Depth | 25.9mm |
External Height | 24.9mm |
External Length / Height | 24.9mm |
External Width | 25.9mm |
Flammability Rating | UL94-HB |
Mechanical Life | 10000000 operations |
Must Actuate Voltage | 14.4VDC |
Must Release Voltage | 3.2VDC |
No. of Pins | 4Pins |
Nom Operating Power | 1.6W |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | General Purpose |
Release Time | 2ms |
Switch Current Max | 25A |
Weight | 1.3g |
Automotive Relay, Spst-No, 50A, 24V | Newark Electronics |
AUTOMOTIVE RELAY, SPST-NO, 50A, 24V | element14 |
Electromechanical Relay SPST-NO 240A 24VDC 324Ohm Bracket Mount | Avnet America |
Shrack, Automotive relay w/brkt,25A SPNO 24Vdc | TE Connectivity V23134J1053D642 | RS Americas |
AUTOMOTIVE RELAY | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a V23134J1053D642?
Additional datasheets, footprints and schematics for V23134J1053D642 are listed on our Part Details page. You can also find images and similar parts to V23134J1053D642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134J1053D642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134J1053D642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134J1053D642 fall under?
The V23134J1053D642 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134J1053D642 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134J1053D642 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134J1053D642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134J1053D642 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for V23134J1053D642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134J1053D642 often in real-time on the comparison pages.
What if I can't find stock of V23134J1053D642?
You can fill out our help required form which you can use to request a quote for V23134J1053D642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.