Status: | Unknown |
---|---|
Series: | Power Relay F7 Series |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.78
|
616
in stock
|
Buy Now | |
TTI Europe
from US$4.86
|
6,656
in stock
|
Buy Now | |
Rapid Electronics
from US$7.58
|
1,402
in stock
|
Buy Now | |
Newark Electronics
from US$8.03
|
647
in stock
|
Buy Now | |
element14
from US$10.55
|
616
in stock
|
Buy Now | |
Chip One Stop
from US$8.52
|
36
in stock
|
Buy Now | |
RS Americas
from US$8.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.38
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 50A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | Power Relay F7 Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 90ohm |
Contact Material | Silver Nickel Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Type | DC |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 70A |
External Depth | 25.9mm |
External Height | 24.9mm |
External Width | 25.9mm |
Nom Operating Power | 1.6W |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
AUTO RELAY 12V 50A 1NO QCT | TTI Europe |
Automotive Relays V23134J1052D642 | Rapid Electronics |
Relay, Automotive, Spst-No, 12Vdc, 50A | Newark Electronics |
Relay, SPNO 12vDC | element14 |
RELAY, AUTOMOTIVE, SPST-NO, 12VDC, 50A | Farnell |
SPST-NO Panel Mount Relay Tab, 12V dc | TE Connectivity V23134J1052D642 | RS Americas |
Relay Automotive SPST-NO 70A 12VDC 90 Ohm Bracket Mount | Avnet America |
Where can I find additional details, specifications and documents for a V23134J1052D642?
Additional datasheets, footprints and schematics for V23134J1052D642 are listed on our Part Details page. You can also find images and similar parts to V23134J1052D642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134J1052D642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134J1052D642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134J1052D642 fall under?
The V23134J1052D642 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134J1052D642 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134J1052D642 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134J1052D642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134J1052D642 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for V23134J1052D642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134J1052D642 often in real-time on the comparison pages.
What if I can't find stock of V23134J1052D642?
You can fill out our help required form which you can use to request a quote for V23134J1052D642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.