Status: | Unknown |
---|---|
Series: | Power Relay F7 Series |
RoHS: | Compliant |
Coil Voltage | 24VDC |
---|---|
Contact Current | 50A |
Contact Configuration | SPST-NO |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | Power Relay F7 Series |
Contact Voltage DC Nom | 24V |
RoHS Compliant | Yes |
Relay, Automotive, Spst-No, 24Vdc, 50A | Newark Electronics |
Where can I find additional details, specifications and documents for a V23134J0065X497?
Additional datasheets, footprints and schematics for V23134J0065X497 are listed on our Part Details page. You can also find images and similar parts to V23134J0065X497 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134J0065X497 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134J0065X497 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134J0065X497 fall under?
The V23134J0065X497 is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134J0065X497 when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134J0065X497 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134J0065X497 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V23134J0065X497 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for V23134J0065X497.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134J0065X497 often in real-time on the comparison pages.
What if I can't find stock of V23134J0065X497?
You can fill out our help required form which you can use to request a quote for V23134J0065X497 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.