Status: | Unknown |
---|---|
Series: | Power Relay F4 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Socket Through Hole |
Relay Terminals | Plug In Quick Connect |
Product Range | Power Relay F4 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 268ohm |
Contact Material | Silver |
Approvals & Standards | - |
Coil Type | DC |
Coil Voltage VDC Nom | 24V |
Contact Current DC Max | 30A |
Contact Current Max | 120A |
Contact Voltage DC Max | 12V |
DC Coil Power | 2.1mW |
External Depth | 25.9mm |
External Height | 24.9mm |
External Length / Height | 24.9mm |
External Width | 25.9mm |
Flammability Rating | UL94-HB |
Must Actuate Voltage | 16V |
Must Release Voltage | 4V |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Nom Operating Power | 1.6W |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | General Purpose |
Release Time | 2ms |
Switch Current Max | 20A |
Switching Current Max | 20A |
Termination Method | Tab |
Type | Diode Coil Suppression |
Relay, Automotive, Spdt, 24Vdc, 40A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 24VDC, 40A | element14 |
Where can I find additional details, specifications and documents for a V23134A56X432?
Additional datasheets, footprints and schematics for V23134A56X432 are listed on our Part Details page. You can also find images and similar parts to V23134A56X432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23134A56X432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23134A56X432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23134A56X432 fall under?
The V23134A56X432 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23134A56X432 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23134A56X432 you can contact the distributor directly for product support, shipping queries etc.
Is the V23134A56X432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23134A56X432 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for V23134A56X432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23134A56X432 often in real-time on the comparison pages.
What if I can't find stock of V23134A56X432?
You can fill out our help required form which you can use to request a quote for V23134A56X432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.