Status: | Unknown |
---|---|
Series: | HCR 150 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 130A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | HCR 150 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 141ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current DC Max | 130A |
Contact Current Max | 150A |
DC Coil Power | 3.3W |
External Depth | 40mm |
External Height | 45mm |
External Length / Height | 45mm |
External Width | 63mm |
Fixing Centres | 84mm |
Flammability Rating | UL94-HB |
IP / NEMA Rating | IP67 |
Must Actuate Voltage | 14.4VDC |
Operating Frequency Max | 10Hz |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Time | 25ms |
Power Rating | 3.3W |
Release Time | 8ms |
Switched Current Max | 150A |
Weight | 220g |
Relay Sockets&Hardware V23132B2002B200=HCR | Rapid Electronics |
AUTO RELAY SPST-NO-DM 300A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a V23132B2002B200?
Additional datasheets, footprints and schematics for V23132B2002B200 are listed on our Part Details page. You can also find images and similar parts to V23132B2002B200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23132B2002B200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23132B2002B200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23132B2002B200 fall under?
The V23132B2002B200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23132B2002B200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23132B2002B200 you can contact the distributor directly for product support, shipping queries etc.
Is the V23132B2002B200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23132B2002B200 have stock available?
Authorised distributors including Rapid Electronics and TTI Europe have stock available or on a lead time for V23132B2002B200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23132B2002B200 often in real-time on the comparison pages.
What if I can't find stock of V23132B2002B200?
You can fill out our help required form which you can use to request a quote for V23132B2002B200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.