Status: | Unknown |
---|---|
Series: | HCR 150 Series |
RoHS: | Compliant |
Prices starting from US$46.93
Coil Voltage | 24VDC |
---|---|
Contact Current | 130A |
Contact Configuration | SPST-NO-DM |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | HCR 150 Series |
Contact Voltage DC Nom | 24V |
RoHS Compliant | Yes |
Automotive Relay, Spst-No-Dm, 130A, 24V | Newark Electronics |
V23132 Series High Current Relay IP54 1-Form X 1 NO DM 24 VDC 140 Ohm 4.1 W Silver Tin Dioxide | Avnet America |
SPST-NO Screw Mount Relay Screw, 300 A, 24V dc | TE Connectivity V23132B2002A200 | RS Americas |
AUTO RELAY 24V 120A 1NO QCT | TTI Europe |
Where can I find additional details, specifications and documents for a V23132B2002A200?
Additional datasheets, footprints and schematics for V23132B2002A200 are listed on our Part Details page. You can also find images and similar parts to V23132B2002A200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23132B2002A200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23132B2002A200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23132B2002A200 fall under?
The V23132B2002A200 is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to V23132B2002A200 when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23132B2002A200 you can contact the distributor directly for product support, shipping queries etc.
Is the V23132B2002A200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V23132B2002A200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for V23132B2002A200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23132B2002A200 often in real-time on the comparison pages.
What if I can't find stock of V23132B2002A200?
You can fill out our help required form which you can use to request a quote for V23132B2002A200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.