Status: | Unknown |
---|---|
Series: | BDS-A Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 190A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | BDS-A Series |
Contact Voltage DC Nom | 12V |
Coil Resistance | 4.7ohm |
Contact Material | Silver Tin Oxide |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 190A |
External Depth | 83mm |
External Height | 33mm |
External Length / Height | 33mm |
External Width | 86mm |
BATTERY DISCONNECT SWITCH, SPST-NO, 12V | Farnell |
Battery Disconnect Switch, Spst-No, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a V23130C2021A412?
Additional datasheets, footprints and schematics for V23130C2021A412 are listed on our Part Details page. You can also find images and similar parts to V23130C2021A412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23130C2021A412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23130C2021A412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23130C2021A412 fall under?
The V23130C2021A412 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23130C2021A412 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23130C2021A412 you can contact the distributor directly for product support, shipping queries etc.
Is the V23130C2021A412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23130C2021A412 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for V23130C2021A412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23130C2021A412 often in real-time on the comparison pages.
What if I can't find stock of V23130C2021A412?
You can fill out our help required form which you can use to request a quote for V23130C2021A412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.