Status: | Unknown |
---|---|
Series: | P2/ V23079 Series |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
825
in stock
|
Buy Now | |
TTI Europe
from US$2.29
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
825
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
44
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/ V23079 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 45ohm |
SVHC | No SVHC (15-Jan-2018) |
SIGNAL RELAY | TTI Europe |
Signal Relay, Dpdt, 2A, 250Vac, Th | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 250VAC, TH | Farnell |
Low Signal Relays-PCB P2 rly THT mono 2fmC std | Rapid Electronics |
Electromechanical Relay DPDT 2A 3VDC 64Ohm Through Hole | Avnet America |
Relay, V23079A1008B301 | TE Connectivity V23079A1008B301 | RS Americas |
Where can I find additional details, specifications and documents for a V23079A1008B301?
Additional datasheets, footprints and schematics for V23079A1008B301 are listed on our Part Details page. You can also find images and similar parts to V23079A1008B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079A1008B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079A1008B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079A1008B301 fall under?
The V23079A1008B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079A1008B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079A1008B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079A1008B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079A1008B301 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for V23079A1008B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079A1008B301 often in real-time on the comparison pages.
What if I can't find stock of V23079A1008B301?
You can fill out our help required form which you can use to request a quote for V23079A1008B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.