Status: | Unknown |
---|---|
Series: | V23061 Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.97
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
2,866
in stock
|
Buy Now | |
Farnell
from US$2.34
|
2,866
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
1,900
in stock
|
Buy Now | |
TE Store
from US$5.57
|
996
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$3.73
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | V23061 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 118ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 8A, 250VAC, TH | Farnell |
General Purpose Relays V23061B1002A501 | Rapid Electronics |
V23061B1002A501=MINISTARKSTROM Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 212 mW Coil Resistance: 118 Ω Coil Special Features: UL Coil Insulation Class A Standard Monostable, DC 212 mW 118 Ω | Power Relay | Part Number: V23061B1002A501 | Internal Number: 7-1393222-4 | TE Connectivity | TE Store |
Relay pcb SPDT 1C/O 5Vdc 8A MSR | RS |
V23061 Series Miniature Power PCB Electromechanical Relay SPDT 8A 5VDC 118Ohm Through Hole | Avnet America |
Shrack, Relay pcb SPDT 1C/O 5Vdc 8A MSR | TE Connectivity V23061B1002A501 | RS Americas |
POWER RELAY 5V 8A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23061B1002A501?
Additional datasheets, footprints and schematics for V23061B1002A501 are listed on our Part Details page. You can also find images and similar parts to V23061B1002A501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23061B1002A501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23061B1002A501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23061B1002A501 fall under?
The V23061B1002A501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23061B1002A501 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23061B1002A501 you can contact the distributor directly for product support, shipping queries etc.
Is the V23061B1002A501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23061B1002A501 have stock available?
Authorised distributors including Newark Electronics, Farnell, Rapid Electronics, TE Store and RS have stock available or on a lead time for V23061B1002A501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23061B1002A501 often in real-time on the comparison pages.
What if I can't find stock of V23061B1002A501?
You can fill out our help required form which you can use to request a quote for V23061B1002A501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.