Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Compliant |
Prices starting from US$16.20
Coil Voltage | 110VDC |
---|---|
Contact Configuration | 5PST-NO, SPST-NC |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
SR6C4110 - V23050-A1110-A551 | Rapid Electronics |
SR6C4110 - V23050-A1110-A551 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 10080 Ω Coil Voltage Rating: 110 VDC Contact Arrangement: 5 Form A (NO) + 1 Form B (NC) Force-Guided 1200 mW 10080 Ω 110 VDC | Force Guided Relay With 6 Contact | Part Number: V23050A1110A551 | Internal Number: 5-1415019-1 | Alias Number: V23050-A1110-A551 | TE Connectivity | TE Store |
Relay, Safety, 5No, Spst-Nc, 250Vac, 8A | Newark Electronics |
Power Relay 5PST-NO/SPST-NC 250VAC 110VDC PC Pins Through Hole | Avnet America |
FORCE GUIDED RELAY 8A 110V | TTI Europe |
Where can I find additional details, specifications and documents for a V23050-A1110-A551?
Additional datasheets, footprints and schematics for V23050-A1110-A551 are listed on our Part Details page. You can also find images and similar parts to V23050-A1110-A551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050-A1110-A551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050-A1110-A551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050-A1110-A551 fall under?
The V23050-A1110-A551 is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to V23050-A1110-A551 when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050-A1110-A551 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050-A1110-A551 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V23050-A1110-A551 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for V23050-A1110-A551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050-A1110-A551 often in real-time on the comparison pages.
What if I can't find stock of V23050-A1110-A551?
You can fill out our help required form which you can use to request a quote for V23050-A1110-A551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.