Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$17.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.00
|
No stock
|
Buy Now | |
RS Americas
from US$23.62
|
228
in stock
|
Buy Now | |
TE Store
from US$45.98
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$22.37
|
3
in stock
|
Buy Now | |
element14
from US$21.61
|
3
in stock
|
Buy Now | |
Farnell
from US$25.79
|
3
in stock
|
Buy Now | |
Avnet America
from US$22.54
|
-
|
Buy Now | |
TTI Europe
from US$17.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Relay, E-Mech, Sfty, 4PST-NO, DPST-NC, Cur-Rtg 8/5AAC/ADC, Ctrl-V 110DC, PCB Mnt | TE Connectivity V23050-A1110-A542 | RS Americas |
SR6B4110 - V23050-A1110-A542 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 10080 Ω Coil Voltage Rating: 110 VDC Contact Arrangement: 4 Form A (NO) + 2 Form B (NC) Force-Guided 1200 mW 10080 Ω 110 VDC | Force Guided Relay With 6 Contact | Part Number: V23050A1110A542 | Internal Number: 1-1393260-3 | Alias Number: V23050-A1110-A542 | TE Connectivity | TE Store |
V23050-A1110-A542 Rohs Compliant: Yes |Schrack Te Connectivity V23050A1110A542 | Newark Electronics |
V23050-A1110-A542 01J2915 | Farnell |
SR6 Safety Relay with Forcibly Guided Co | RS |
Power Relay SPST-NO/SPST-NC 11VDC 6A Through Hole | Avnet America |
FORCE GUIDED RELAY 8A 110V | TTI Europe |
TYCO SCHRACK SR6 SAFETY RELAY, | Relay Specialties |
Where can I find additional details, specifications and documents for a V23050A1110A542?
Additional datasheets, footprints and schematics for V23050A1110A542 are listed on our Part Details page. You can also find images and similar parts to V23050A1110A542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050A1110A542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050A1110A542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050A1110A542 fall under?
The V23050A1110A542 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to V23050A1110A542 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050A1110A542 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050A1110A542 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V23050A1110A542 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for V23050A1110A542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050A1110A542 often in real-time on the comparison pages.
What if I can't find stock of V23050A1110A542?
You can fill out our help required form which you can use to request a quote for V23050A1110A542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.