Status: | Unknown |
---|---|
Series: | SR6 Series |
RoHS: | Unknown |
Prices starting from US$15.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.26
|
No stock
|
Buy Now | |
TTI Europe
from US$15.92
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$19.08
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
221
in stock
|
Buy Now | |
RS Americas
from US$16.19
|
2
in stock
|
Buy Now | |
Avnet America
from US$15.92
|
-
|
Buy Now | |
element14
from US$18.83
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Coil Voltage | 21VDC |
---|---|
Contact Configuration | 3PST-NO 3PST-NC |
Product Range | SR6 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
FORCE GUIDED RELAY 8A 21VDC | TTI Europe |
Safety Relays 3PST-NO/3PST-NC 8A 21VDC SAFETY | Rapid Electronics |
Shrack, Relay, E-Mech, Sfty,3PST-NO,3PST-NC, Cur-Rtg 8/5AAC/ADC, Ctrl-V 21DC, PCB Mnt | TE Connectivity V23050-A1021-A533 | RS Americas |
Electromechanical Relay 3PST-NO/3PST-NC 8A 21VDC 368Ohm Through Hole | Avnet America |
SAFETY RELAY, 3PST-NO/NC, 21VDC, 8A, THT | Farnell |
Safety Relay, 3Pst-No/Nc, 21Vdc, 8A, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a V23050-A1021-A533?
Additional datasheets, footprints and schematics for V23050-A1021-A533 are listed on our Part Details page. You can also find images and similar parts to V23050-A1021-A533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050-A1021-A533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050-A1021-A533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050-A1021-A533 fall under?
The V23050-A1021-A533 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to V23050-A1021-A533 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050-A1021-A533 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050-A1021-A533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23050-A1021-A533 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for V23050-A1021-A533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050-A1021-A533 often in real-time on the comparison pages.
What if I can't find stock of V23050-A1021-A533?
You can fill out our help required form which you can use to request a quote for V23050-A1021-A533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.