V23047-A1110-A511 TE Connectivity Parts by TE Connectivity

RELAY SAFETY SPST-NO NC 250VAC 6A

Status: Unknown
Series: V23047 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.65

Distributor Stock
Logo for Farnell
Farnell
from US$12.50
984
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.05
984
in stock
Buy Now
Logo for element14
element14
from US$10.84
984
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.65
-
Buy Now

Specifications

Coil Voltage 110VDC
Contact Configuration SPST-NO SPST-NC
Product Range V23047 Series
Relay Mounting Through Hole
Contact Current 6A
Relay Terminals Solder
Contact Voltage AC Nom 250V

Alternative Descriptions

Relay, Safety, Spst-No, Nc, 250Vac, 6A | Newark Electronics
RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A | element14
FORCE GUIDED RELAY 6A 110V | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23047-A1110-A511?

Additional datasheets, footprints and schematics for V23047-A1110-A511 are listed on our Part Details page. You can also find images and similar parts to V23047-A1110-A511 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23047-A1110-A511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23047-A1110-A511 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23047-A1110-A511 fall under?

The V23047-A1110-A511 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to V23047-A1110-A511 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23047-A1110-A511 you can contact the distributor directly for product support, shipping queries etc.

Is the V23047-A1110-A511 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23047-A1110-A511 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for V23047-A1110-A511.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23047-A1110-A511 often in real-time on the comparison pages.

What if I can't find stock of V23047-A1110-A511?

You can fill out our help required form which you can use to request a quote for V23047-A1110-A511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay