Status: | Unknown |
---|---|
Series: | V23047 Series |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.35
|
11,757
in stock
|
Buy Now | |
TTI Europe
from US$6.00
|
31,680
in stock
|
Buy Now | |
element14
from US$10.92
|
10,833
in stock
|
Buy Now | |
Newark Electronics
from US$9.44
|
6,978
in stock
|
Buy Now | |
Farnell
from US$7.61
|
3,855
in stock
|
Buy Now | |
TE Store
from US$18.59
|
2,977
in stock
|
Buy Now | |
RS Americas
from US$9.89
|
2,131
in stock
|
Buy Now | |
Heilind Electronics
from US$9.64
|
1,828
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.64
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$9.15
|
110
in stock
|
Buy Now | |
Avnet America
from US$7.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Product Range | V23047 Series |
Relay Mounting | Through Hole |
Contact Current | 6A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Nickel |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Resistance | 823ohm |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 400V |
External Depth | 29mm |
External Height | 25.5mm |
External Length / Height | 29mm |
External Width | 12.6mm |
SAFETY RELAY 24V 6A 1NO+1NC TH | TTI Europe |
PCB Relay SPST-NO/NC 6A 24Vdc | RS |
RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A | element14 |
Relay, Safety, Spst-No, Nc, 250Vac, 6A | Newark Electronics |
V23047-A1024-A511 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 700 mW Coil Resistance: 823 Ω Coil Voltage Rating: 24 VDC Force-Guided Monostable, DC 700 mW 823 Ω | Force Guided Relay With 2 Contact | Part Number: V23047A1024A511 | Internal Number: 1-1393258-7 | Alias Number: AMPS-1-1393258-7 | TE Connectivity | TE Store |
Relay, E-Mech, SPST-NO+SPST-NC Cur-Rtg 6A, Ctrl-V 24DC, Vol-Rtg 240/400AC, PCB Mn | TE Connectivity V23047-A1024-A511 | RS Americas |
V23047-A1024-A511 SCHRACK FORCE GUIDED RELAY | Heilind Electronics |
Power Relay DPST-NO/NC 250VAC 24VDC PC Pin Through Hole | Avnet America |
TYCO SAFETY RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a V23047-A1024-A511?
Additional datasheets, footprints and schematics for V23047-A1024-A511 are listed on our Part Details page. You can also find images and similar parts to V23047-A1024-A511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23047-A1024-A511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23047-A1024-A511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23047-A1024-A511 fall under?
The V23047-A1024-A511 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23047-A1024-A511 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23047-A1024-A511 you can contact the distributor directly for product support, shipping queries etc.
Is the V23047-A1024-A511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23047-A1024-A511 have stock available?
Authorised distributors including TTI Europe, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for V23047-A1024-A511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23047-A1024-A511 often in real-time on the comparison pages.
What if I can't find stock of V23047-A1024-A511?
You can fill out our help required form which you can use to request a quote for V23047-A1024-A511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.