Status: | Unknown |
---|---|
Series: | V23047 Series |
RoHS: | Unknown |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.98
|
1,729
in stock
|
Buy Now | |
TTI Europe
from US$4.77
|
147,520
in stock
|
Buy Now | |
Heilind Electronics
from US$9.42
|
4,725
in stock
|
Buy Now | |
Newark Electronics
from US$11.32
|
2,250
in stock
|
Buy Now | |
element14
from US$9.42
|
1,993
in stock
|
Buy Now | |
Sager
from US$8.18
|
1,444
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.42
|
945
in stock
|
Buy Now | |
TE Store
from US$20.36
|
766
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Product Range | V23047 Series |
Relay Mounting | Through Hole |
Contact Current | 6A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Nickel |
IP Rating | - |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Resistance | 823ohm |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 6A |
External Depth | 29mm |
External Height | 25.5mm |
External Width | 12.6mm |
SAFETY RELAY 24V 6A 2CO THT | TTI Europe |
V23047-A1024-A501 | Heilind Electronics |
Relay, Dpdt, 6A, 24Vdc, Th | Newark Electronics |
RELAY, SAFETY, DPDT, 250VAC, 6A | element14 |
Safety Relays V23047A1024A501 | Sager |
V23047-A1024-A501 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 700 mW Coil Resistance: 823 Ω Coil Voltage Rating: 24 VDC Force-Guided Monostable, DC 700 mW 823 Ω | Force Guided Relay With 2 Contact | Part Number: V23047A1024A501 | Internal Number: 1-1393258-5 | Alias Number: V23047-A1024-A501 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 6A 24VDC 823Ohm Through Hole | Avnet America |
TYCO SCHRACK SR2M SAFETY RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a V23047-A1024-A501?
Additional datasheets, footprints and schematics for V23047-A1024-A501 are listed on our Part Details page. You can also find images and similar parts to V23047-A1024-A501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23047-A1024-A501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23047-A1024-A501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23047-A1024-A501 fall under?
The V23047-A1024-A501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23047-A1024-A501 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23047-A1024-A501 you can contact the distributor directly for product support, shipping queries etc.
Is the V23047-A1024-A501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23047-A1024-A501 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for V23047-A1024-A501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23047-A1024-A501 often in real-time on the comparison pages.
What if I can't find stock of V23047-A1024-A501?
You can fill out our help required form which you can use to request a quote for V23047-A1024-A501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.