Status: | Unknown |
---|---|
Series: | V23047 Series |
RoHS: | Compliant |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.80
|
4
in stock
|
Buy Now | |
TTI Europe
from US$6.36
|
9,800
in stock
|
Buy Now | |
Rapid Electronics
from US$9.65
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
100
in stock
|
Buy Now | |
Farnell
from US$8.48
|
100
in stock
|
Buy Now | |
Avnet America
from US$8.56
|
-
|
Buy Now | |
RS Americas
from US$8.72
|
-
|
Buy Now | |
TE Store
from US$17.85
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Product Range | V23047 Series |
Relay Mounting | Through Hole |
Contact Current | 6A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
SAFETY RELAY 12V 6A 1NO+1NC TH | TTI Europe |
Safety Relays 1 N/O+1 N/C 12VDC | Rapid Electronics |
General Purpose Relay, Sr2M Series, Power, Non Latching, Spst-No, Spst-Nc, 12 Vdc, 6 A Rohs Compliant: Yes |Schrack Te Connectivity V23047A1012A511 | Newark Electronics |
RELAY, 1NO, 1NC, 250VAC, 6A | Farnell |
PCB Relay SPST-NO/NC 6A 12Vdc | RS |
Electromechanical Relay SPST-NO/SPST-NC 6A 12VDC 206Ohm Through Hole | Avnet America |
SPST-NC, SPST-NO PCB Mount Non-Latching Relay Through Hole, 12V dc | TE Connectivity V23047-A1012-A511 | RS Americas |
Special Order: V23047-A1012-A511 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 699 mW Coil Resistance: 206 Ω Coil Voltage Rating: 12 VDC Force-Guided Monostable, DC 699 mW 206 Ω | Force Guided Relay With 2 Contact | Part Number: V23047A1012A511 | Internal Number: 1393258-5 | Alias Number: V23047-A1012-A511 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23047-A1012-A511?
Additional datasheets, footprints and schematics for V23047-A1012-A511 are listed on our Part Details page. You can also find images and similar parts to V23047-A1012-A511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23047-A1012-A511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23047-A1012-A511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23047-A1012-A511 fall under?
The V23047-A1012-A511 is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to V23047-A1012-A511 when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23047-A1012-A511 you can contact the distributor directly for product support, shipping queries etc.
Is the V23047-A1012-A511 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V23047-A1012-A511 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for V23047-A1012-A511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23047-A1012-A511 often in real-time on the comparison pages.
What if I can't find stock of V23047-A1012-A511?
You can fill out our help required form which you can use to request a quote for V23047-A1012-A511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.