Status: | Unknown |
---|---|
Series: | Card SN Series |
RoHS: | Unknown |
Prices starting from US$134.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$198.50
|
13
in stock
|
Buy Now | |
TTI Europe
from US$134.36
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$372.25
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$297.78
|
3
in stock
|
Buy Now | |
RS Americas
from US$391.70
|
-
|
Buy Now | |
TE Store
from US$350.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 6PDT |
Contact Current | 2A |
Product Range | Card SN Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 250V |
Contact Material | Silver |
Coil Resistance | 730ohm |
SVHC | No SVHC (27-Jun-2018) |
SIGNAL RELAY 24V 2A 6CO THT | TTI Europe |
PCB Card Relay 6PDT, 2A 24Vdc | RS |
V23030C2021A106 |Potter&brumfield Te Connectivity V23030C2021A106 | Newark Electronics |
Low Signal Relays-PCB V23030C2021A106 | Rapid Electronics |
Shrack, PCB Card Relay 6PDT, 2A 24Vdc | TE Connectivity V23030C2021A106 | RS Americas |
Special Order: V23030C2021A106 Signal Relay: Low Profile & Monostable Dc | Part Number: V23030C2021A106 | Internal Number: 7-1393801-3 | TE Connectivity | TE Store |
V23030 Series Card SN Signal Relay with Earth Connection Dust Proof 6-Form C 6 CO 24 VDC 730 Ohm 789 mW Gold Flashed Silver Contact | Avnet America |
Where can I find additional details, specifications and documents for a V23030C2021A106?
Additional datasheets, footprints and schematics for V23030C2021A106 are listed on our Part Details page. You can also find images and similar parts to V23030C2021A106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23030C2021A106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23030C2021A106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23030C2021A106 fall under?
The V23030C2021A106 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23030C2021A106 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23030C2021A106 you can contact the distributor directly for product support, shipping queries etc.
Is the V23030C2021A106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23030C2021A106 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for V23030C2021A106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23030C2021A106 often in real-time on the comparison pages.
What if I can't find stock of V23030C2021A106?
You can fill out our help required form which you can use to request a quote for V23030C2021A106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.