Status: | Unknown |
---|---|
Series: | P1/V23026 Series |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.40
|
21
in stock
|
Buy Now | |
TTI Europe
from US$6.04
|
12,960
in stock
|
Buy Now | |
element14
from US$6.90
|
2,334
in stock
|
Buy Now | |
Farnell
from US$6.58
|
1,666
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
668
in stock
|
Buy Now | |
RS Americas
from US$11.64
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | P1/V23026 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
SIGNAL RELAY 12V 1A 1CO THT | TTI Europe |
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A | element14 |
Relay, Signal, Spdt, 150Vac, 125Vdc, 1A | Newark Electronics |
RELAY P1-12VDC | RS |
SPDT PCB Mount Relay Through Hole, 12V dc | TE Connectivity V23026A1002B201 | RS Americas |
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a V23026A1002B201?
Additional datasheets, footprints and schematics for V23026A1002B201 are listed on our Part Details page. You can also find images and similar parts to V23026A1002B201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23026A1002B201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23026A1002B201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23026A1002B201 fall under?
The V23026A1002B201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23026A1002B201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23026A1002B201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23026A1002B201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23026A1002B201 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for V23026A1002B201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23026A1002B201 often in real-time on the comparison pages.
What if I can't find stock of V23026A1002B201?
You can fill out our help required form which you can use to request a quote for V23026A1002B201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.