Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.36
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
500
in stock
|
Buy Now | |
TE Store
from US$2.77
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$66.66
|
25
in stock
|
Buy Now | |
element14
from US$65.85
|
25
in stock
|
Buy Now | |
Farnell
from US$241.32
|
25
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
TTI Europe
from US$1.60
|
-
|
Buy Now |
HEAT-SHRINK TUBING, 2 | 1, BLK, 19MM |
---|---|
RoHS Compliant | YES |
V2 flame retardant heatshrink 18.0-0 | RS |
Heat Shrink Tubing and Sleeves V2-18.0-0-FSP-SM | Rapid Electronics |
V2-18.0-0-FSP-SM Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .354 in Recovered Inside Diameter (Max): 9 mm Black 2: 1 Single Wall .354" | Versafit-V2 Heat Shrink Tubing | Part Number: V2-18.0-0-FSP-SM | Internal Number: 046571J001 | Alias Number: 7-1190357-5 | TE Connectivity | TE Store |
Heat-Shrink Tubing, 2:1, Blk, 19Mm Rohs Compliant: Yes |Raychem Te Connectivity V2-18.0-0-FSP-SM | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, BLK, 19MM | element14 |
HEAT-SHRINK TUBING, 2: 1, BLK, 19MM | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
V2-18.0-0-FSP-SM | TTI Europe |
Where can I find additional details, specifications and documents for a V2-18.0-0-FSP-SM?
Additional datasheets, footprints and schematics for V2-18.0-0-FSP-SM are listed on our Part Details page. You can also find images and similar parts to V2-18.0-0-FSP-SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2-18.0-0-FSP-SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2-18.0-0-FSP-SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2-18.0-0-FSP-SM fall under?
The V2-18.0-0-FSP-SM is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to V2-18.0-0-FSP-SM when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2-18.0-0-FSP-SM you can contact the distributor directly for product support, shipping queries etc.
Is the V2-18.0-0-FSP-SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2-18.0-0-FSP-SM have stock available?
Authorised distributors including RS, Rapid Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for V2-18.0-0-FSP-SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2-18.0-0-FSP-SM often in real-time on the comparison pages.
What if I can't find stock of V2-18.0-0-FSP-SM?
You can fill out our help required form which you can use to request a quote for V2-18.0-0-FSP-SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.