Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.449" |
I.D. Supplied - Metric | 11.41mm |
Shrink Tubing / Boot Colour | Black |
I.D. Recovered Max - Imperial | 0.217" |
I.D. Recovered Max - Metric | 5.5mm |
RoHS Compliant | Yes |
Heat Shrink Tubing and Sleeves V2-11.0-0-FSP-SM | Rapid Electronics |
V2-11.0-0-Fsp-Sm |Raychem Te Connectivity V2-11.0-0-FSP-SM | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Where can I find additional details, specifications and documents for a V2-11.0-0-FSP-SM.?
Additional datasheets, footprints and schematics for V2-11.0-0-FSP-SM. are listed on our Part Details page. You can also find images and similar parts to V2-11.0-0-FSP-SM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2-11.0-0-FSP-SM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2-11.0-0-FSP-SM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2-11.0-0-FSP-SM. fall under?
The V2-11.0-0-FSP-SM. is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to V2-11.0-0-FSP-SM. when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2-11.0-0-FSP-SM. you can contact the distributor directly for product support, shipping queries etc.
Is the V2-11.0-0-FSP-SM. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V2-11.0-0-FSP-SM. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for V2-11.0-0-FSP-SM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2-11.0-0-FSP-SM. often in real-time on the comparison pages.
What if I can't find stock of V2-11.0-0-FSP-SM.?
You can fill out our help required form which you can use to request a quote for V2-11.0-0-FSP-SM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.