Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 6.3mm |
Panel Cutout Height | 15mm |
Panel Cutout Width | 31mm |
Supply Voltage Min | 7VDC |
RoHS Compliant | Yes |
Panel Display, Voltmeter, Lcd, 7V-12V | Newark Electronics |
Lascar V 1 (PK OF 10) 3.5 Digit LCD Voltmeter | Rapid Electronics |
LCD VOLTMETER, 3-1/2 DIGIT, 7-12VDC, 200MVDC MEAS RANGE | Lascar Electronics V 1 (PK OF 10) | RS Americas |
Where can I find additional details, specifications and documents for a V 1 (PK OF 10)?
Additional datasheets, footprints and schematics for V 1 (PK OF 10) are listed on our Part Details page. You can also find images and similar parts to V 1 (PK OF 10) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V 1 (PK OF 10) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V 1 (PK OF 10) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V 1 (PK OF 10) fall under?
The V 1 (PK OF 10) is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to V 1 (PK OF 10) when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V 1 (PK OF 10) you can contact the distributor directly for product support, shipping queries etc.
Is the V 1 (PK OF 10) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V 1 (PK OF 10) have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for V 1 (PK OF 10).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V 1 (PK OF 10) often in real-time on the comparison pages.
What if I can't find stock of V 1 (PK OF 10)?
You can fill out our help required form which you can use to request a quote for V 1 (PK OF 10) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.