Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Emergency, Fire |
---|---|
Sign Legend | Fire Extinguisher |
Sign Material | Acrylic |
External Height | 6" |
External Width | 8" |
Sign Colour | White on Red |
RoHS Compliant | NA |
Fire Safety V Sign, Acrylic, Wht On Red | Newark Electronics |
V Sign, Fire Extinguisher, White on Red, 6 In H x 8 In W, Acrylic | Brady V1FE15A | RS Americas |
Sign, Safety | Carlton-Bates |
Where can I find additional details, specifications and documents for a V1FE15A?
Additional datasheets, footprints and schematics for V1FE15A are listed on our Part Details page. You can also find images and similar parts to V1FE15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V1FE15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V1FE15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V1FE15A fall under?
The V1FE15A is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to V1FE15A when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V1FE15A you can contact the distributor directly for product support, shipping queries etc.
Is the V1FE15A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V1FE15A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for V1FE15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V1FE15A often in real-time on the comparison pages.
What if I can't find stock of V1FE15A?
You can fill out our help required form which you can use to request a quote for V1FE15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.