Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 48VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 200gf |
SVHC | No SVHC (07-Jul-2017) |
Switch, Spdt, 0.1A, Lever, | Newark Electronics |
SWITCH, SPDT, 0.1A, LEVER, | Farnell |
Basic / Snap Action Switches 4.8X.5mm TERM SPDT Std STR LVR 48Vdc | Sager |
Where can I find additional details, specifications and documents for a V15W11DZ200A02-AW1?
Additional datasheets, footprints and schematics for V15W11DZ200A02-AW1 are listed on our Part Details page. You can also find images and similar parts to V15W11DZ200A02-AW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V15W11DZ200A02-AW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V15W11DZ200A02-AW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V15W11DZ200A02-AW1 fall under?
The V15W11DZ200A02-AW1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V15W11DZ200A02-AW1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V15W11DZ200A02-AW1 you can contact the distributor directly for product support, shipping queries etc.
Is the V15W11DZ200A02-AW1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V15W11DZ200A02-AW1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for V15W11DZ200A02-AW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V15W11DZ200A02-AW1 often in real-time on the comparison pages.
What if I can't find stock of V15W11DZ200A02-AW1?
You can fill out our help required form which you can use to request a quote for V15W11DZ200A02-AW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.