Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.50
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
100
in stock
|
Buy Now | |
RS Americas
from US$3.47
|
82
in stock
|
Buy Now | |
CoreStaff
from US$1.57
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Newark Electronics
from US$3.34
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
element14
from US$3.21
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 8VDC |
Product Range | V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 200gf |
SVHC | No SVHC (27-Jun-2018) |
SPDT Pin Plunger Microswitch, 15 A @ 250 V ac | Omron Electronic Components V-15-1A5 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Minaturswitch SPDT solder 1,96N | Rutronik |
Microswitch, Pin Plunger, Spdt 15A 250V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 15A 250VAC 250VDC 1.96N Screw Mount | Avnet America |
MICRO SWITCH, SNAP ACTION, SPDT, 250VAC | element14 |
SNAP ACT SW SPDT 15A 250V | TTI Europe |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a V-15-1A5?
Additional datasheets, footprints and schematics for V-15-1A5 are listed on our Part Details page. You can also find images and similar parts to V-15-1A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V-15-1A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V-15-1A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V-15-1A5 fall under?
The V-15-1A5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V-15-1A5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V-15-1A5 you can contact the distributor directly for product support, shipping queries etc.
Is the V-15-1A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V-15-1A5 have stock available?
Authorised distributors including Chip One Stop, RS Americas, CoreStaff, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for V-15-1A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V-15-1A5 often in real-time on the comparison pages.
What if I can't find stock of V-15-1A5?
You can fill out our help required form which you can use to request a quote for V-15-1A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.