Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | - |
---|---|
Box Material | Non - Conductive Plastic |
Box Colour | - |
External Height - Imperial | 1.57" |
External Height - Metric | 40mm |
External Width - Imperial | 7.28" |
External Width - Metric | 185mm |
External Depth - Imperial | 4.13" |
External Depth - Metric | 105mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 105mm |
External Height | 40mm |
External Width | 185mm |
Box, Storage, Smd, W/32 Recesses | Newark Electronics |
BOX, STORAGE, SMD, W/32 RECESSES | element14 |
Status: | Unknown |
---|---|
Series: | Versaflo V Series |
RoHS: | Unknown |
Respirator Type | Powered |
---|---|
Product Range | Versaflo V Series |
RoHS Compliant | NA |
Versaflo Vortex Spare Parts Kit V-115 1 EA/Case, 3M | 3M V-115 | RS Americas |
Where can I find additional details, specifications and documents for a V11-5?
Additional datasheets, footprints and schematics for V11-5 are listed on our Part Details page. You can also find images and similar parts to V11-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V11-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V11-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V11-5 fall under?
The V11-5 is listed under Tools & Maintenance > Storage > Storage Boxes.
Can I view similar or alternative parts?
You can view similar parts to V11-5 when available in the Storage Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V11-5 you can contact the distributor directly for product support, shipping queries etc.
Is the V11-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V11-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for V11-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V11-5 often in real-time on the comparison pages.
What if I can't find stock of V11-5?
You can fill out our help required form which you can use to request a quote for V11-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.